DIODES Incorporated Logic IC 74HC86T14-13

Description
IC GATE XOR 4CH 2-INP 14TSSOP Product overview: 74HC86T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC86T14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 4CH 2-INP 14TSSOP Product overview: 74HC86T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC86T14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE XOR 4CH 2-INP 14TSSOP Product overview: 74HC86T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC86T14-13 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14TSSOP Product overview: 74HC86T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC86T14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC86T14-13 - 1008559-74HC86T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC86T14-13
1008559-74HC86T14-13
Logic - Logic - Gates and Inverters - 74HC86T14-13 1008559-74HC86T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008559-74HC86T14-13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008559-74HC86T14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74HC86T14-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74HC86T14-13DICT-ND
Gates and Inverters 74HC86T14-13DICT-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC86T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC86T14-13CT-ND
Gates and Inverters 31-74HC86T14-13CT-ND
IC XOR 4-CIR 2-IN 14-TSSOP

IC XOR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC86T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC86T14-13TR-ND
Gates and Inverters 31-74HC86T14-13TR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC86T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC86T14-13DKR-ND
Gates and Inverters 31-74HC86T14-13DKR-ND
IC XOR 4-CIR 2-IN 14-TSSOP

IC XOR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74HC86T14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC86T14-13
Gates and Inverters 74HC86T14-13
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC86T14-13
Logic ICs >> Gates 74HC86T14-13
20uA 2V~6V 4 15ns@6V,50pF XORGate TSSOP-14 Gates ROHS

20uA 2V~6V 4 15ns@6V,50pF XORGate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters
74HC86T14-13
Logic - Gates and Inverters 74HC86T14-13
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC86T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC86T14-13
Gates and Inverters 74HC86T14-13
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC86T14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC86T14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC86T14-13
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74HC86T14-13
Logic Gates 74HC86T14-13
Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74HC86T14-13 1008559-74HC86T14-13 74HC86T14-13DICT-ND 74HC86T14-13 74HC86T14-13 74HC86T14-13 74HC86T14-13 74HC86T14-13 74HC86T14-13
Product Name Logic IC Logic - Logic - Gates and Inverters - 74HC86T14-13 Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type XOR; OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V~6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Inputs 2 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4030BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details