DIODES Incorporated Logic - Logic - Shift Registers - 74HC595T16-13 74HC595T16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908244-74HC595T16-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC595T16-13DIDKR, 74HC595T16-13DICT, 74HC595T16-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908244-74HC595T16-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC595T16-13DIDKR, 74HC595T16-13DICT, 74HC595T16-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HC595T16-13 - 908244-74HC595T16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC595T16-13
908244-74HC595T16-13
Logic - Logic - Shift Registers - 74HC595T16-13 908244-74HC595T16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 908244-74HC595T16-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC595T16-13DIDKR, 74HC595T16-13DICT, 74HC595T16-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908244-74HC595T16-13
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC595
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC595T16-13DIDKR, 74HC595T16-13DICT, 74HC595T16-13DITR

Buy Now Datasheet
Shift Registers - 31-74HC595T16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC595T16-13DKR-ND
Shift Registers 31-74HC595T16-13DKR-ND
IC SR TRI-STATE 8BIT 16-TSSOP

IC SR TRI-STATE 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74HC595T16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC595T16-13TR-ND
Shift Registers 31-74HC595T16-13TR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74HC595T16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC595T16-13CT-ND
Shift Registers 31-74HC595T16-13CT-ND
IC SR TRI-STATE 8BIT 16-TSSOP

IC SR TRI-STATE 8BIT 16-TSSOP

Buy Now Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2991 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2991
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2991
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74HC595T16-13
Counter Shift Registers 74HC595T16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-6V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-6V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC595T16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC595T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74HC595T16-13
HC HIGH PIN COUNT TSSOP-16

HC HIGH PIN COUNT TSSOP-16

Supplier's Site
Shift Registers - 74HC595T16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC595T16-13
Shift Registers 74HC595T16-13
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - 74HC595T16-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC595T16-13
Logic - Shift Registers 74HC595T16-13
HC HIGH PIN COUNT TSSOP-16

HC HIGH PIN COUNT TSSOP-16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 908244-74HC595T16-13 31-74HC595T16-13DKR-ND 30AK2991 74HC595T16-13 74HC595T16-13 74HC595T16-13 74HC595T16-13
Product Name Logic - Logic - Shift Registers - 74HC595T16-13 Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS195ADM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
8-bit parallel-in/serial-out shift register - 74LV165PW-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Logic - Shift Registers - 100341PC - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details