DIODES Incorporated Gates and Inverters 74HC32T14-13

Description
OR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74HC32T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC32T14-13TR-ND
Gates and Inverters 31-74HC32T14-13TR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC32T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC32T14-13DKR-ND
Gates and Inverters 31-74HC32T14-13DKR-ND
IC OR 4-CIR 2-IN 14-TSSOP

IC OR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC32T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC32T14-13CT-ND
Gates and Inverters 31-74HC32T14-13CT-ND
IC OR 4-CIR 2-IN 14-TSSOP

IC OR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74HC32T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32T14-13 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74HC32T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32T14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC32T14-13 - 1008380-74HC32T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC32T14-13
1008380-74HC32T14-13
Logic - Logic - Gates and Inverters - 74HC32T14-13 1008380-74HC32T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008380-74HC32T14-13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC32PW,118; 74HC32PW-Q100; 74HC32PW-Q100,118; 74HC32T14-13; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008380-74HC32T14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC32PW,118; 74HC32PW-Q100; 74HC32PW-Q100,118; 74HC32T14-13;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
74HC32T14-13
Logic - Gates and Inverters 74HC32T14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC32T14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC32T14-13
Gates and Inverters 74HC32T14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HC32T14-13
Logic Gates 74HC32T14-13
Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Buy Now Datasheet
Gates and Inverters - 74HC32T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC32T14-13
Gates and Inverters 74HC32T14-13
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC32T14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC32T14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC32T14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74HC32T14-13TR-ND 705-74HC32T14-13 1008380-74HC32T14-13 74HC32T14-13 74HC32T14-13 74HC32T14-13 74HC32T14-13 74HC32T14-13
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74HC32T14-13 Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR; OR Gate OR
Supply Voltage 2V ~ 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Quad 2-input AND gate - 74AHC08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details