DIODES Incorporated Shift Registers 74HC164T14-13

Description
IC SR PUSH-PULL 8BIT 14-TSSOP
Request a Quote Datasheet
Description
IC SR PUSH-PULL 8BIT 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 31-74HC164T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC164T14-13DKR-ND
Shift Registers 31-74HC164T14-13DKR-ND
IC SR PUSH-PULL 8BIT 14-TSSOP

IC SR PUSH-PULL 8BIT 14-TSSOP

Buy Now Datasheet
Shift Registers - 31-74HC164T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC164T14-13TR-ND
Shift Registers 31-74HC164T14-13TR-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 31-74HC164T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC164T14-13CT-ND
Shift Registers 31-74HC164T14-13CT-ND
IC SR PUSH-PULL 8BIT 14-TSSOP

IC SR PUSH-PULL 8BIT 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371365-74HC164T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371365-74HC164T14-13
Integrated Circuits (ICs) - Logic - Shift Registers 1371365-74HC164T14-13
Win Source Part Number: 1371365-74HC164T14-1 3 Category: Integrated Circuits (ICs) - Logic - Shift Registers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74HC Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74HC164 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371365-74HC164T14-13
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74HC
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HC164
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 2V ~ 6V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
74HC164T14-13
Logic - Shift Registers 74HC164T14-13
IC 8BIT SERIAL SHIFT REG 14TSSOP

IC 8BIT SERIAL SHIFT REG 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74HC164T14-13
Counter Shift Registers 74HC164T14-13
Counter Shift Registers 8-Bit Shift Register Logic HC TSSOP-14

Counter Shift Registers 8-Bit Shift Register Logic HC TSSOP-14

Buy Now Datasheet
Shift Registers - 74HC164T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC164T14-13
Shift Registers 74HC164T14-13
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC164T14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC164T14-13
Integrated Circuits (ICs) - Logic - Shift Registers 74HC164T14-13
IC 8BIT SERIAL SHIFT REG 14TSSOP

IC 8BIT SERIAL SHIFT REG 14TSSOP

Supplier's Site
Shift Registers - 74HC164T14-13 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC164T14-13
Shift Registers 74HC164T14-13
IC 8BIT SERIAL SHIFT REG 14TSSOP

IC 8BIT SERIAL SHIFT REG 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 31-74HC164T14-13DKR-ND 1371365-74HC164T14-13 74HC164T14-13 74HC164T14-13 74HC164T14-13 74HC164T14-13 74HC164T14-13
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; 14-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS166DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details