Manufacturer: Diodes Incorporated
Win Source Part Number: 857837-74HC164D14
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74HC164
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 8 Bit 14-PDIP
IC SHIFT REGISTER SER 14DIP
IC SHIFT REGISTER SER 14DIP
Counter Shift Registers 8-Bit Parallel-Out Serial Shift Reg 6V
Shift Shift Register 1 Element 8 Bit 14-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 857837-74HC164D14 | 74HC164D14DI-ND | 74HC164D14 | 74HC164D14 | 74HC164D14 | 74HC164D14 |
| Product Name | Logic - Logic - Shift Registers - 74HC164D14 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Counter Shift Registers | Shift Registers |
| Package Type | DIP; PDIP; Other; 14-PDIP | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out |