DIODES Incorporated Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC14T14-13

Description
Win Source Part Number: 1371056-74HC14T14-13 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74HC Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74HC14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: Inverter Number of Circuits: 6 Number of Inputs: 1 Current - Quiescent (Max): 20 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.3V ~ 1.2V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Request a Quote
Description
Win Source Part Number: 1371056-74HC14T14-13 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74HC Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74HC14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: Inverter Number of Circuits: 6 Number of Inputs: 1 Current - Quiescent (Max): 20 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.3V ~ 1.2V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1371056-74HC14T14-13 is a hex inverter integrated circuit featuring six independent Schmitt trigger input inverters with standard push-pull outputs. It operates within a supply voltage range of 2.0V to 6.0V and is capable of sinking or sourcing 4mA at 4.5V. The device is designed for low power consumption typical of CMOS technology and provides ESD protection exceeding 2000V for the human body model. It is available in both SO-14 and TSSOP-14 package options and is fully RoHS compliant, making it suitable for a variety of applications including general-purpose logic in PCs, networking devices, and consumer electronics. The operating temperature range is from -40°C to 125°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The 1371056-74HC14T14-13 is a hex inverter integrated circuit featuring six independent Schmitt trigger input inverters with standard push-pull outputs. It operates within a supply voltage range of 2.0V to 6.0V and is capable of sinking or sourcing 4mA at 4.5V. The device is designed for low power consumption typical of CMOS technology and provides ESD protection exceeding 2000V for the human body model. It is available in both SO-14 and TSSOP-14 package options and is fully RoHS compliant, making it suitable for a variety of applications including general-purpose logic in PCs, networking devices, and consumer electronics. The operating temperature range is from -40°C to 125°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371056-74HC14T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371056-74HC14T14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371056-74HC14T14-13
Win Source Part Number: 1371056-74HC14T14-13 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74HC Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74HC14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: Inverter Number of Circuits: 6 Number of Inputs: 1 Current - Quiescent (Max): 20 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.3V ~ 1.2V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF

Win Source Part Number: 1371056-74HC14T14-13
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74HC
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HC14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 20 µA
Current - Output High, Low: 5.2mA, 5.2mA
Input Logic Level - Low: 0.3V ~ 1.2V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF

Buy Now Datasheet
Gates and Inverters - 31-74HC14T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC14T14-13CT-ND
Gates and Inverters 31-74HC14T14-13CT-ND
IC INV 6-CIR 1-IN 14-TSSOP

IC INV 6-CIR 1-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC14T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC14T14-13DKR-ND
Gates and Inverters 31-74HC14T14-13DKR-ND
IC INV 6-CIR 1-IN 14-TSSOP

IC INV 6-CIR 1-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HC14T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC14T14-13TR-ND
Gates and Inverters 31-74HC14T14-13TR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74HC14T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC14T14-13 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74HC14T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC14T14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters
74HC14T14-13
Logic - Gates and Inverters 74HC14T14-13
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC14T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC14T14-13
Gates and Inverters 74HC14T14-13
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2799 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2799
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2799
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1371056-74HC14T14-13 31-74HC14T14-13CT-ND 705-74HC14T14-13 74HC14T14-13 74HC14T14-13 30AK2799
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
Gate Type NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Inputs 1 1 1 1
Propagation Delay 21 ns 21 ns 21 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-input OR gate - 74AHC32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
8 suppliers
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details