Win Source Part Number: 1023146-74HC14S14-13
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74HC14S14-13DI,74HC1
Base Product Number: 74HC14
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO Product overview: 74HC14S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC14S14-13 can be used for catalog matching and distributor lookup.
6 20uA 21ns@6V,50pF 2V~6V SOIC-14 Inverters ROHS
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SO
Inverter IC 6 Channel 14-SO
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1023146-74HC14S14-13 | 74HC14S14-13DITR-ND | 705-74HC14S14-13 | 74HC14S14-13 | 74HC14S14-13 | 74HC14S14-13 | 74HC14S14-13 | 30AK2798 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V~6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | ||
| Inputs | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 21 ns | 21 ns | 21 ns | 21 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |