DIODES Incorporated Analog Switch and Multiplexer IC 74HC138S16-13

Description
IC DECODER/DEMUX 1 X 3:8 16SO Product overview: 74HC138S16-13 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC138S16-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER/DEMUX 1 X 3:8 16SO Product overview: 74HC138S16-13 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC138S16-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74HC138S16-13
Analog Switch and Multiplexer IC 743-74HC138S16-13
IC DECODER/DEMUX 1 X 3:8 16SO Product overview: 74HC138S16-13 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC138S16-13 can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1 X 3:8 16SO Product overview: 74HC138S16-13 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC138S16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC138S16-13 - 765388-74HC138S16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC138S16-13
765388-74HC138S16-13
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC138S16-13 765388-74HC138S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 765388-74HC138S16-13 Series: 74HC Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74HC138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): 74HC138D; 74HC138D,652; 74HC138D,653; Introduction Date: June 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 765388-74HC138S16-13
Series: 74HC
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74HC138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): 74HC138D; 74HC138D,652; 74HC138D,653;
Introduction Date: June 19, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-74HC138S16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-74HC138S16-13TR-ND
Signal Switches, Multiplexers, Decoders 31-74HC138S16-13TR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-74HC138S16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-74HC138S16-13DKR-ND
Signal Switches, Multiplexers, Decoders 31-74HC138S16-13DKR-ND
IC DECODER/DEMUX 1 X 3:8 16-SO

IC DECODER/DEMUX 1 X 3:8 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-74HC138S16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-74HC138S16-13CT-ND
Signal Switches, Multiplexers, Decoders 31-74HC138S16-13CT-ND
IC DECODER/DEMUX 1 X 3:8 16-SO

IC DECODER/DEMUX 1 X 3:8 16-SO

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HC138S16-13
Logic - Signal Switches, Multiplexers, Decoders 74HC138S16-13
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74HC138S16-13 765388-74HC138S16-13 31-74HC138S16-13TR-ND 74HC138S16-13
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC138S16-13 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 2 to 6 volts
Power Dissipation 500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products