DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC125T14-13 74HC125T14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908203-74HC125T14-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC125 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC125T14-13DI-ND, 74HC125T14-13DITR, 74HC125T14-13DIDKR, 74HC125T14-13DI, 74HC125T14-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908203-74HC125T14-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC125 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC125T14-13DI-ND, 74HC125T14-13DITR, 74HC125T14-13DIDKR, 74HC125T14-13DI, 74HC125T14-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC125T14-13 - 908203-74HC125T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC125T14-13
908203-74HC125T14-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC125T14-13 908203-74HC125T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 908203-74HC125T14-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC125 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC125T14-13DI-ND, 74HC125T14-13DITR, 74HC125T14-13DIDKR, 74HC125T14-13DI, 74HC125T14-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 908203-74HC125T14-13
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC125
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC125T14-13DI-ND, 74HC125T14-13DITR, 74HC125T14-13DIDKR, 74HC125T14-13DI, 74HC125T14-13DICT

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74HC125T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74HC125T14-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74HC125T14-13CT-ND
IC BUFF 2V/6V 14-TSSOP

IC BUFF 2V/6V 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74HC125T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74HC125T14-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74HC125T14-13DKR-ND
IC BUFF 2V/6V 14-TSSOP

IC BUFF 2V/6V 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74HC125T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74HC125T14-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74HC125T14-13TR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HC125T14-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HC125T14-13
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74HC125T14-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74HC125T14-13
Buffers, Drivers, Receivers, Transceivers 74HC125T14-13
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 908203-74HC125T14-13 31-74HC125T14-13CT-ND 74HC125T14-13 74HC125T14-13
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC125T14-13 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data