DIODES Incorporated Connectors,Interconnects 74HC08S14-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Logic Type: S-R Latch Number of Circuits: 10 Number of Inputs: 12 Voltage - Supply: 3V Current - Quiescent (Max): 1 µA Current - Output High, Low: 8.8mA, 8.8mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 30pF Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Logic Type: S-R Latch Number of Circuits: 10 Number of Inputs: 12 Voltage - Supply: 3V Current - Quiescent (Max): 1 µA Current - Output High, Low: 8.8mA, 8.8mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 30pF Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Logic Type: S-R Latch Number of Circuits: 10 Number of Inputs: 12 Voltage - Supply: 3V Current - Quiescent (Max): 1 µA Current - Output High, Low: 8.8mA, 8.8mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 30pF Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Logic Type: S-R Latch
Number of Circuits: 10
Number of Inputs: 12
Voltage - Supply: 3V
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 8.8mA, 8.8mA
Input Logic Level - Low: 0.1V ~ 0.3V
Input Logic Level - High: 1.28V ~ 4.6V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 30pF
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Gates and Inverters - 31-74HC08S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC08S14-13DKR-ND
Gates and Inverters 31-74HC08S14-13DKR-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74HC08S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC08S14-13TR-ND
Gates and Inverters 31-74HC08S14-13TR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74HC08S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC08S14-13CT-ND
Gates and Inverters 31-74HC08S14-13CT-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14SO Product overview: 74HC08S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08S14-13 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SO Product overview: 74HC08S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74HC08S14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC08S14-13
Gates and Inverters 74HC08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HC08S14-13
Logic Gates 74HC08S14-13
Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC08S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC08S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2759 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2759
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2759
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74HC08S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC08S14-13
Gates and Inverters 74HC08S14-13
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HC08S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC08S14-13
Logic - Gates and Inverters 74HC08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74HC08S14-13DKR-ND 705-74HC08S14-13 74HC08S14-13 74HC08S14-13 74HC08S14-13 30AK2759 74HC08S14-13 74HC08S14-13
Product Name Connectors,Interconnects Gates and Inverters Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters Logic - Gates and Inverters
Gate Type S-R Latch AND AND; AND AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 3V 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 12 2 2 2 2
Propagation Delay 4.5 ns 15 ns 15 ns 15 ns
Low Level Output Current (Sink) 8.8 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details