IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74HC04T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04T14-13 can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
6 20uA 15ns@6V,50pF 2V~6V TSSOP-14 Inverters ROHS
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC04T14-13 | 31-74HC04T14-13DKR-ND | 74HC04T14-13 | 74HC04T14-13 | 74HC04T14-13 |
| Product Name | Logic IC | Gates and Inverters | Logic ICs >> Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V~6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V |
| Logic Family | HC | ||||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns |