DIODES Incorporated Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVCH1T45FZ4-7

Description
Win Source Part Number: 971481-74AVCH1T45FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCH Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AVCH1T45FZ4-7DIDKR ,74AVCH1T45FZ4-7DITR ,74AVCH1T45FZ4-7DICT Base Product Number: 74AVCH1T45
Request a Quote Datasheet
Description
Win Source Part Number: 971481-74AVCH1T45FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCH Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AVCH1T45FZ4-7DIDKR ,74AVCH1T45FZ4-7DITR ,74AVCH1T45FZ4-7DICT Base Product Number: 74AVCH1T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 971481-74AVCH1T45FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
971481-74AVCH1T45FZ4-7
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 971481-74AVCH1T45FZ4-7
Win Source Part Number: 971481-74AVCH1T45FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCH Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AVCH1T45FZ4-7DIDKR ,74AVCH1T45FZ4-7DITR ,74AVCH1T45FZ4-7DICT Base Product Number: 74AVCH1T45

Win Source Part Number: 971481-74AVCH1T45FZ4-7
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVCH
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AVCH1T45FZ4-7DIDKR,74AVCH1T45FZ4-7DITR,74AVCH1T45FZ4-7DICT
Base Product Number: 74AVCH1T45

Buy Now Datasheet
Translators, Level Shifters - 74AVCH1T45FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74AVCH1T45FZ4-7DITR-ND
Translators, Level Shifters 74AVCH1T45FZ4-7DITR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Buy Now Datasheet
Translators, Level Shifters - 74AVCH1T45FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVCH1T45FZ4-7
Translators, Level Shifters 74AVCH1T45FZ4-7
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVCH1T45FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVCH1T45FZ4-7
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVCH1T45FZ4-7
IC TRNSLTR BIDIR X2DFN1410-6

IC TRNSLTR BIDIR X2DFN1410-6

Supplier's Site
Logic - Translators, Level Shifters - 74AVCH1T45FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVCH1T45FZ4-7
Logic - Translators, Level Shifters 74AVCH1T45FZ4-7
IC TRNSLTR BIDIR X2DFN1410-6

IC TRNSLTR BIDIR X2DFN1410-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 971481-74AVCH1T45FZ4-7 74AVCH1T45FZ4-7DITR-ND 74AVCH1T45FZ4-7 74AVCH1T45FZ4-7 74AVCH1T45FZ4-7
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 74AUP1T57GS132 - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Features RoHS
View Details