DIODES Incorporated Logic - Logic - Translators, Level Shifters - 74AVCH1T45DW-7 74AVCH1T45DW-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857740-74AVCH1T45DW- 7 Series: 74AVCH Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AVCH1T45 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AVCH1T45DW-7DICT, 74AVCH1T45DW-7DIDKR, 74AVCH1T45DW-7DITR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857740-74AVCH1T45DW- 7 Series: 74AVCH Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AVCH1T45 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AVCH1T45DW-7DICT, 74AVCH1T45DW-7DIDKR, 74AVCH1T45DW-7DITR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AVCH1T45DW-7 is a single-bit, dual-supply transceiver designed for voltage level translation between different logic levels ranging from 1.2V to 3.6V. It features 3-state outputs and includes a bus hold function that maintains the previous logic level at the inputs, eliminating the need for additional resistors for unused inputs. The device allows for direction control via a dedicated DIR pin, enabling the A pin to act as an input or output based on the logic level applied to DIR. This transceiver supports partial-power-down mode, ensuring high impedance output when either power supply is turned off, which prevents backflow currents and provides electrical isolation. The device is rated for an output drive of ±12mA at 3.3V and has high noise immunity with a typical hysteresis of 100mV. It is packaged in a SOT363 form factor and is fully compliant with RoHS standards, making it suitable for a variety of applications including mobile devices, computers, and networking equipment.

Datasheet Summary
Powered by GS/AI

The 74AVCH1T45DW-7 is a single-bit, dual-supply transceiver designed for voltage level translation between different logic levels ranging from 1.2V to 3.6V. It features 3-state outputs and includes a bus hold function that maintains the previous logic level at the inputs, eliminating the need for additional resistors for unused inputs. The device allows for direction control via a dedicated DIR pin, enabling the A pin to act as an input or output based on the logic level applied to DIR. This transceiver supports partial-power-down mode, ensuring high impedance output when either power supply is turned off, which prevents backflow currents and provides electrical isolation. The device is rated for an output drive of ±12mA at 3.3V and has high noise immunity with a typical hysteresis of 100mV. It is packaged in a SOT363 form factor and is fully compliant with RoHS standards, making it suitable for a variety of applications including mobile devices, computers, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DW-7 - 857740-74AVCH1T45DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DW-7
857740-74AVCH1T45DW-7
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DW-7 857740-74AVCH1T45DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 857740-74AVCH1T45DW- 7 Series: 74AVCH Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AVCH1T45 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AVCH1T45DW-7DICT, 74AVCH1T45DW-7DIDKR, 74AVCH1T45DW-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857740-74AVCH1T45DW-7
Series: 74AVCH
Features: Translator 1 Circuit Channel
Package: Reel - TR
Family Name: 74AVCH1T45
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AVCH1T45DW-7DICT, 74AVCH1T45DW-7DIDKR, 74AVCH1T45DW-7DITR

Buy Now Datasheet
Translators, Level Shifters - 74AVCH1T45DW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74AVCH1T45DW-7DITR-ND
Translators, Level Shifters 74AVCH1T45DW-7DITR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Buy Now Datasheet
Translators, Level Shifters - 74AVCH1T45DW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74AVCH1T45DW-7DICT-ND
Translators, Level Shifters 74AVCH1T45DW-7DICT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Buy Now Datasheet
Translators, Level Shifters - 74AVCH1T45DW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74AVCH1T45DW-7DIDKR-ND
Translators, Level Shifters 74AVCH1T45DW-7DIDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Buy Now Datasheet
Logic - Translators, Level Shifters - 74AVCH1T45DW-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVCH1T45DW-7
Logic - Translators, Level Shifters 74AVCH1T45DW-7
IC TRNSLTR BIDIRECTIONAL SOT363

IC TRNSLTR BIDIRECTIONAL SOT363

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVCH1T45DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVCH1T45DW-7
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVCH1T45DW-7
IC TRNSLTR BIDIRECTIONAL SOT363

IC TRNSLTR BIDIRECTIONAL SOT363

Supplier's Site
Translators, Level Shifters - 74AVCH1T45DW-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVCH1T45DW-7
Translators, Level Shifters 74AVCH1T45DW-7
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 857740-74AVCH1T45DW-7 74AVCH1T45DW-7DITR-ND 74AVCH1T45DW-7 74AVCH1T45DW-7 74AVCH1T45DW-7
Product Name Logic - Logic - Translators, Level Shifters - 74AVCH1T45DW-7 Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-4558-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers