DIODES Incorporated Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC1T45FZ4-7

Description
Win Source Part Number: 1108991-74AVC1T45FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AVC1T45FZ4-7DIDKR, 74AVC1T45FZ4-7DITR,7 4AVC1T45FZ4-7DICT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1108991-74AVC1T45FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AVC1T45FZ4-7DIDKR, 74AVC1T45FZ4-7DITR,7 4AVC1T45FZ4-7DICT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1108991-74AVC1T45FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1108991-74AVC1T45FZ4-7
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1108991-74AVC1T45FZ4-7
Win Source Part Number: 1108991-74AVC1T45FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AVC1T45FZ4-7DIDKR, 74AVC1T45FZ4-7DITR,7 4AVC1T45FZ4-7DICT Product Status: Obsolete

Win Source Part Number: 1108991-74AVC1T45FZ4-7
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Tri-State
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AVC1T45FZ4-7DIDKR,74AVC1T45FZ4-7DITR,74AVC1T45FZ4-7DICT
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 74AVC1T45FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74AVC1T45FZ4-7DITR-ND
Translators, Level Shifters 74AVC1T45FZ4-7DITR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Buy Now Datasheet
Translators, Level Shifters - 74AVC1T45FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC1T45FZ4-7
Translators, Level Shifters 74AVC1T45FZ4-7
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6

Buy Now Datasheet
Logic - Translators, Level Shifters - 74AVC1T45FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC1T45FZ4-7
Logic - Translators, Level Shifters 74AVC1T45FZ4-7
IC TRNSLTR BIDIR X2DFN1410-6

IC TRNSLTR BIDIR X2DFN1410-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1108991-74AVC1T45FZ4-7 74AVC1T45FZ4-7DITR-ND 74AVC1T45FZ4-7 74AVC1T45FZ4-7
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45GS-Q100XTR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translator ICs - 427669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details