DIODES Incorporated Translators, Level Shifters 74AVC1T45FX4-7

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1409-6
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1409-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AVC1T45FX4-7 is a single-bit dual supply translating transceiver designed for voltage level translation between different logic levels, specifically from 1.2V to 3.6V. It features tri-state outputs and allows for bidirectional data transmission, with the direction controlled by a dedicated DIR pin. When DIR is high, the A pin acts as an input and the B pin as an output; when DIR is low, the roles are reversed. This device supports a wide supply voltage range for both VCC(A) and VCC(B), and can drive outputs up to ±12mA at 3.3V. It includes high noise immunity with a typical hysteresis of 100mV and features an Ioff mode that provides power-down signal isolation, preventing backflow currents when either power supply is turned off. The 74AVC1T45FX4-7 is packaged in an X2-DFN1409-6 format and is fully RoHS compliant, making it suitable for a variety of applications including consumer electronics and computer peripherals.

Datasheet Summary
Powered by GS/AI

The 74AVC1T45FX4-7 is a single-bit dual supply translating transceiver designed for voltage level translation between different logic levels, specifically from 1.2V to 3.6V. It features tri-state outputs and allows for bidirectional data transmission, with the direction controlled by a dedicated DIR pin. When DIR is high, the A pin acts as an input and the B pin as an output; when DIR is low, the roles are reversed. This device supports a wide supply voltage range for both VCC(A) and VCC(B), and can drive outputs up to ±12mA at 3.3V. It includes high noise immunity with a typical hysteresis of 100mV and features an Ioff mode that provides power-down signal isolation, preventing backflow currents when either power supply is turned off. The 74AVC1T45FX4-7 is packaged in an X2-DFN1409-6 format and is fully RoHS compliant, making it suitable for a variety of applications including consumer electronics and computer peripherals.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 74AVC1T45FX4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74AVC1T45FX4-7DITR-ND
Translators, Level Shifters 74AVC1T45FX4-7DITR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1409-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1409-6

Buy Now Datasheet
Translators, Level Shifters - 74AVC1T45FX4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC1T45FX4-7
Translators, Level Shifters 74AVC1T45FX4-7
Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1409-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1409-6

Buy Now Datasheet
Logic - Translators, Level Shifters - 74AVC1T45FX4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC1T45FX4-7
Logic - Translators, Level Shifters 74AVC1T45FX4-7
IC TRNSLTR BIDIR X2DFN1409-6

IC TRNSLTR BIDIR X2DFN1409-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 74AVC1T45FX4-7DITR-ND 74AVC1T45FX4-7 74AVC1T45FX4-7
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 6-XFDFN 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 1727-NCA9617DQJTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details