DIODES Incorporated Gates and Inverters 74AUP2G86RA3-7

Description
XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AUP2G86RA3-7DI-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP2G86RA3-7DI-ND
Gates and Inverters 74AUP2G86RA3-7DI-ND
XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8

XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Dual Logic IC - 705-74AUP2G86RA3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74AUP2G86RA3-7
Dual Logic IC 705-74AUP2G86RA3-7
IC GATE XOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G86RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G86RA3-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G86RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G86RA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP2G86RA3-7 - 751498-74AUP2G86RA3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP2G86RA3-7
751498-74AUP2G86RA3-7
Logic - Logic - Gates and Inverters - 74AUP2G86RA3-7 751498-74AUP2G86RA3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 751498-74AUP2G86RA3- 7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 7.1ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 751498-74AUP2G86RA3-7
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1210-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-XFDFN
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 7.1ns at 3.3V, 30pF

Buy Now
Gates and Inverters - 74AUP2G86RA3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G86RA3-7
Gates and Inverters 74AUP2G86RA3-7
XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8

XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G86RA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G86RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G86RA3-7
IC GATE XOR 2CH 2-INP DFN1210-8

IC GATE XOR 2CH 2-INP DFN1210-8

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AUP2G86RA3-7
Logic Gates 74AUP2G86RA3-7
Logic Gates Logic AUP 2 Gate

Logic Gates Logic AUP 2 Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP2G86RA3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G86RA3-7
Logic - Gates and Inverters 74AUP2G86RA3-7
IC GATE XOR 2CH 2-INP DFN1210-8

IC GATE XOR 2CH 2-INP DFN1210-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP2G86RA3-7DI-ND 705-74AUP2G86RA3-7 751498-74AUP2G86RA3-7 74AUP2G86RA3-7 74AUP2G86RA3-7 74AUP2G86RA3-7 74AUP2G86RA3-7
Product Name Gates and Inverters Dual Logic IC Logic - Logic - Gates and Inverters - 74AUP2G86RA3-7 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type XOR XOR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Inputs 2 2 2 2
Propagation Delay 7.1 ns 7.1 ns 7.1 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic - Logic - Gates and Inverters - 74AHCT14PW,118 - 1007520-74AHCT14PW,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 6
View Details
6 suppliers