DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AUP2G34FW3-7

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN0910-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN0910-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74AUP2G34FW3-7-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP2G34FW3-7-ND
Buffers, Drivers, Receivers, Transceivers 74AUP2G34FW3-7-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN0910-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN0910-6

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G34FW3-7 - 801176-74AUP2G34FW3-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G34FW3-7
801176-74AUP2G34FW3-7
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G34FW3-7 801176-74AUP2G34FW3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801176-74AUP2G34FW3- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Supplier Device Package: X2-DFN0910-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801176-74AUP2G34FW3-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Supplier Device Package: X2-DFN0910-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74AUP2G34FW3-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP2G34FW3-7
Buffers, Drivers, Receivers, Transceivers 74AUP2G34FW3-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP2G34FW3-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP2G34FW3-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74AUP2G34FW3-7-ND 801176-74AUP2G34FW3-7 74AUP2G34FW3-7 74AUP2G34FW3-7
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G34FW3-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data