DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP2G32RA3-7 74AUP2G32RA3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729160-74AUP2G32RA3- 7 Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729160-74AUP2G32RA3- 7 Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP2G32RA3-7 - 729160-74AUP2G32RA3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP2G32RA3-7
729160-74AUP2G32RA3-7
Logic - Logic - Gates and Inverters - 74AUP2G32RA3-7 729160-74AUP2G32RA3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 729160-74AUP2G32RA3- 7 Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 729160-74AUP2G32RA3-7
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1210-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-XFDFN
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF

Buy Now
Gates and Inverters - 74AUP2G32RA3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP2G32RA3-7DITR-ND
Gates and Inverters 74AUP2G32RA3-7DITR-ND
OR Gate IC 2 Channel X2-DFN1210-8

OR Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Dual Logic IC - 705-74AUP2G32RA3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74AUP2G32RA3-7
Dual Logic IC 705-74AUP2G32RA3-7
IC GATE OR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G32RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G32RA3-7 can be used for catalog matching and distributor lookup.

IC GATE OR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G32RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G32RA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP2G32RA3-7
Logic Gates 74AUP2G32RA3-7
Logic Gates Logic AUP 2 Gate

Logic Gates Logic AUP 2 Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP2G32RA3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G32RA3-7
Logic - Gates and Inverters 74AUP2G32RA3-7
IC GATE OR 2CH 2-INP DFN1210-8

IC GATE OR 2CH 2-INP DFN1210-8

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G32RA3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G32RA3-7
Gates and Inverters 74AUP2G32RA3-7
OR Gate IC 2 Channel X2-DFN1210-8

OR Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G32RA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G32RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G32RA3-7
IC GATE OR 2CH 2-INP DFN1210-8

IC GATE OR 2CH 2-INP DFN1210-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 729160-74AUP2G32RA3-7 74AUP2G32RA3-7DITR-ND 705-74AUP2G32RA3-7 74AUP2G32RA3-7 74AUP2G32RA3-7 74AUP2G32RA3-7 74AUP2G32RA3-7
Product Name Logic - Logic - Gates and Inverters - 74AUP2G32RA3-7 Gates and Inverters Dual Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR; OR NOT; OR OR; OR Gate OR
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Inputs 2 2 2 2
Propagation Delay 6.4 ns 6.4 ns 6.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers