DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AUP2G17FW4-7

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1010-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74AUP2G17FW4-7-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP2G17FW4-7-ND
Buffers, Drivers, Receivers, Transceivers 74AUP2G17FW4-7-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1010-6

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Logic Type: S-R Latch Number of Elements: 3 Input Type: Differential Output Type: Open Collector Current - Output High, Low: 8.8mA, 8.8mA Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Logic Type: S-R Latch
Number of Elements: 3
Input Type: Differential
Output Type: Open Collector
Current - Output High, Low: 8.8mA, 8.8mA
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP2G17FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP2G17FW4-7
Buffers, Drivers, Receivers, Transceivers 74AUP2G17FW4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP2G17FW4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP2G17FW4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74AUP2G17FW4-7-ND 74AUP2G17FW4-7 74AUP2G17FW4-7
Product Name Buffers, Drivers, Receivers, Transceivers Connectors,Interconnects Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data