Inverter IC 2 Channel X2-DFN0910-6
IC INVERTER 2CH 2-INP DFN0910-6
Inverter IC 2 Channel X2-DFN0910-6
IC INVERTER 2CH 2-INP DFN0910-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP2G14FW3-7-ND | 74AUP2G14FW3-7 | 74AUP2G14FW3-7 | 74AUP2G14FW3-7 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) |
| Inputs | 2 | 2 | ||
| Propagation Delay | 5.4 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |