IC INVERTER 2CH 2-INP SOT363 Product overview: 74AUP2G14DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G14DW-7 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SOT-363
Inverter IC 2 Channel SOT-363
Inverter IC 2 Channel SOT-363
IC INVERTER 2CH 2-INP SOT363
Inverter IC 2 Channel SOT-363
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC INVERTER 2CH 2-INP SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP2G14DW-7 | 74AUP2G14DW-7DIDKR-ND | 74AUP2G14DW-7 | 74AUP2G14DW-7 | 30AK2207 | 74AUP2G14DW-7 |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V | |
| Logic Family | AUP | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.4 ns | 5.4 ns |