The 74AUP2G08RA3-7 is a dual two-input AND gate from the Advanced Ultra Low Power (AUP) CMOS logic family, designed for low power consumption and extended battery life in portable applications. It operates within a supply voltage range of 0.8V to 3.6V and features push-pull outputs capable of driving ±4mA at 3.0V. The device exhibits low static power consumption, with an ICC of less than 0.9µA, and low dynamic power consumption, with a typical CPD of 6 pF at 3.6V. This logic gate includes Schmitt trigger action on all inputs, providing tolerance for slower input rise and fall times, with a typical hysteresis of 250 mV at VCC = 3.0V. The IOFF circuitry supports partial power-down mode operation, preventing damaging current backflow when powered down. The device also offers robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, along with latch-up immunity exceeding 100mA per JESD 78, Class I. The 74AUP2G08RA3-7 is packaged in a leadless X2-DFN1210-8 format, measuring 1.2mm x 1.0mm x 0.35mm, and is fully RoHS compliant, making it suitable for environmentally conscious designs. It is ideal for applications in battery-operated devices such as tablets, smartphones, and various consumer electronics.
IC GATE AND 2CH 2-INP DFN1210-8 Product overview: 74AUP2G08RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G08RA3-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 743974-74AUP2G08RA3-
Manufacturer Homepage: www.diodes.com
Reference case: 8-XFDFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
AND Gate IC 2 Channel X2-DFN1210-8
IC GATE AND 2CH 2-INP DFN1210-8
AND Gate IC 2 Channel X2-DFN1210-8
IC GATE AND 2CH 2-INP DFN1210-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP2G08RA3-7 | 743974-74AUP2G08RA3-7 | 74AUP2G08RA3-7DITR-ND | 74AUP2G08RA3-7 | 74AUP2G08RA3-7 | 74AUP2G08RA3-7 |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - 74AUP2G08RA3-7 | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND | NOT | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V | |
| Logic Family | AUP | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 6.2 ns | 6.2 ns |