DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AUP2G07FZ4-7

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP2G07FZ4-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74AUP2G07FZ4-7DITR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G07FZ4-7 - 800724-74AUP2G07FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G07FZ4-7
800724-74AUP2G07FZ4-7
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G07FZ4-7 800724-74AUP2G07FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800724-74AUP2G07FZ4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 2 Number of Bits per Element: 1 Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800724-74AUP2G07FZ4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP2G07FZ4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP2G07FZ4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74AUP2G07FZ4-7DITR-ND 800724-74AUP2G07FZ4-7 74AUP2G07FZ4-7
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - 74AUP2G07FZ4-7 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data