DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW4-7

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP2G07FW4-7DICT-ND
Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW4-7DICT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AUP2G07FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AUP2G07FW4-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AUP2G07FW4-7DKR-ND
IC BUFF 0.8V/3.6V X2-DFN1010-6

IC BUFF 0.8V/3.6V X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AUP2G07FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AUP2G07FW4-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74AUP2G07FW4-7CT-ND
IC BUFF 0.8V/3.6V X2-DFN1010-6

IC BUFF 0.8V/3.6V X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AUP2G07FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AUP2G07FW4-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AUP2G07FW4-7TR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW4-7 - 908110-74AUP2G07FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW4-7
908110-74AUP2G07FW4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW4-7 908110-74AUP2G07FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908110-74AUP2G07FW4- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP2G07 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP2G07FW4-7DITR, 74AUP2G07FW4-7DICT, 74AUP2G07FW4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908110-74AUP2G07FW4-7
Series: 74AUP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G07
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP2G07FW4-7DITR, 74AUP2G07FW4-7DICT, 74AUP2G07FW4-7DIDKR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP2G07FW4-7
Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP2G07FW4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74AUP2G07FW4-7DICT-ND 908110-74AUP2G07FW4-7 74AUP2G07FW4-7 74AUP2G07FW4-7
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW4-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data