DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7 74AUP2G07FW3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908109-74AUP2G07FW3- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: 74AUP2G07 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP2G07FW3-7DIDKR, 74AUP2G07FW3-7DICT, 74AUP2G07FW3-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908109-74AUP2G07FW3- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: 74AUP2G07 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP2G07FW3-7DIDKR, 74AUP2G07FW3-7DICT, 74AUP2G07FW3-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7 - 908109-74AUP2G07FW3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7
908109-74AUP2G07FW3-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7 908109-74AUP2G07FW3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908109-74AUP2G07FW3- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: 74AUP2G07 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP2G07FW3-7DIDKR, 74AUP2G07FW3-7DICT, 74AUP2G07FW3-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908109-74AUP2G07FW3-7
Series: 74AUP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output
Package: Reel - TR
Package: 6-XFDFN
Mounting: Surface Mount
Family Name: 74AUP2G07
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP2G07FW3-7DIDKR, 74AUP2G07FW3-7DICT, 74AUP2G07FW3-7DITR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP2G07FW3-7-ND
Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW3-7-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN0910-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN0910-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP2G07FW3-7
Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW3-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP2G07FW3-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP2G07FW3-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 908109-74AUP2G07FW3-7 74AUP2G07FW3-7-ND 74AUP2G07FW3-7 74AUP2G07FW3-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07FW3-7 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7 - 859772-AD8606AR-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT245CTPYG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details