Manufacturer: Diodes Incorporated
Win Source Part Number: 1007820-74AUP2G07DW-
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-363
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SOT-363
IC BUF NON-INVERT 3.6V SOT363
IC BUF NON-INVERT 3.6V SOT363
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1007820-74AUP2G07DW-7 | 74AUP2G07DW-7DIDKR-ND | 74AUP2G07DW-7 | 74AUP2G07DW-7 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G07DW-7 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |