DIODES Incorporated Gates and Inverters 74AUP2G04FZ4-7

Description
Inverter IC 2 Channel X2-DFN1410-6
Request a Quote Datasheet
Description
Inverter IC 2 Channel X2-DFN1410-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AUP2G04FZ4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP2G04FZ4-7DICT-ND
Gates and Inverters 74AUP2G04FZ4-7DICT-ND
Inverter IC 2 Channel X2-DFN1410-6

Inverter IC 2 Channel X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP2G04FZ4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP2G04FZ4-7TR-ND
Gates and Inverters 31-74AUP2G04FZ4-7TR-ND
Inverter IC 2 Channel X2-DFN1410-6

Inverter IC 2 Channel X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP2G04FZ4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP2G04FZ4-7CT-ND
Gates and Inverters 31-74AUP2G04FZ4-7CT-ND
IC INV 2-CIR 2-IN X2-DFN1410-6

IC INV 2-CIR 2-IN X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP2G04FZ4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP2G04FZ4-7DKR-ND
Gates and Inverters 31-74AUP2G04FZ4-7DKR-ND
IC INV 2-CIR 2-IN X2-DFN1410-6

IC INV 2-CIR 2-IN X2-DFN1410-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1381158-74AUP2G04FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1381158-74AUP2G04FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1381158-74AUP2G04FZ4-7
Win Source Part Number: 1381158-74AUP2G04FZ4 -7 Category: Integrated Circuits (ICs)>Logic>Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 pcs Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Voltage - Supply: 0.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74AUP2G04 Input Logic Level - Low: 0.7V ~ 0.9V Input Logic Level - High: 1.6V ~ 2V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381158-74AUP2G04FZ4-7
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 5,000 pcs
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Voltage - Supply: 0.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 74AUP2G04
Input Logic Level - Low: 0.7V ~ 0.9V
Input Logic Level - High: 1.6V ~ 2V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74AUP2G04FZ4-7
Dual Logic IC 705-74AUP2G04FZ4-7
IC INVERTER 2CH 2-INP DFN1410-6 Product overview: 74AUP2G04FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G04FZ4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 2CH 2-INP DFN1410-6 Product overview: 74AUP2G04FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G04FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G04FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G04FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G04FZ4-7
IC INVERTER 2CH 2-INP DFN1410-6

IC INVERTER 2CH 2-INP DFN1410-6

Supplier's Site
Logic - Gates and Inverters - 74AUP2G04FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G04FZ4-7
Logic - Gates and Inverters 74AUP2G04FZ4-7
IC INVERTER 2CH 2-INP DFN1410-6

IC INVERTER 2CH 2-INP DFN1410-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G04FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G04FZ4-7
Gates and Inverters 74AUP2G04FZ4-7
Inverter IC 2 Channel X2-DFN1410-6

Inverter IC 2 Channel X2-DFN1410-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP2G04FZ4-7DICT-ND 1381158-74AUP2G04FZ4-7 705-74AUP2G04FZ4-7 74AUP2G04FZ4-7 74AUP2G04FZ4-7 74AUP2G04FZ4-7
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Inputs 2 2 2 2
Propagation Delay 5.4 ns 5.4 ns 5.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers