Inverter IC 2 Channel SOT-363
Inverter IC 2 Channel SOT-363
Inverter IC 2 Channel SOT-363
IC INVERTER 2CH 2-INP SOT363 Product overview: 74AUP2G04DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G04DW-7 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel SOT-363
2 5.4ns@3.3V,30pF 500nA 800mV~3.6V SOT-363-6 Inverters ROHS
IC INVERTER 2CH 2-INP SOT363
IC INVERTER 2CH 2-INP SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP2G04DW-7DITR-ND | 705-74AUP2G04DW-7 | 74AUP2G04DW-7 | 74AUP2G04DW-7 | 74AUP2G04DW-7 | 74AUP2G04DW-7 |
| Product Name | Gates and Inverters | Dual Logic IC | Gates and Inverters | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 800mV~3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |