DIODES Incorporated Dual Logic IC 74AUP2G02RA3-7

Description
IC GATE NOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G02RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G02RA3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G02RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G02RA3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-74AUP2G02RA3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74AUP2G02RA3-7
Dual Logic IC 705-74AUP2G02RA3-7
IC GATE NOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G02RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G02RA3-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G02RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G02RA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G02RA3-7DI-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP2G02RA3-7DI-ND
Gates and Inverters 74AUP2G02RA3-7DI-ND
NOR Gate IC 2 Channel X2-DFN1210-8

NOR Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AUP2G02RA3-7 - 736578-74AUP2G02RA3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP2G02RA3-7
736578-74AUP2G02RA3-7
Logic - Logic - Gates and Inverters - 74AUP2G02RA3-7 736578-74AUP2G02RA3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 736578-74AUP2G02RA3- 7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 5.4ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 736578-74AUP2G02RA3-7
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1210-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-XFDFN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 5.4ns at 3.3V, 30pF

Buy Now
Sheung Wan, Hong Kong
Logic Gates
74AUP2G02RA3-7
Logic Gates 74AUP2G02RA3-7
Logic Gates Logic AUP 2 Gate

Logic Gates Logic AUP 2 Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP2G02RA3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G02RA3-7
Logic - Gates and Inverters 74AUP2G02RA3-7
IC GATE NOR 2CH 2-INP DFN1210-8

IC GATE NOR 2CH 2-INP DFN1210-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G02RA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G02RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G02RA3-7
IC GATE NOR 2CH 2-INP DFN1210-8

IC GATE NOR 2CH 2-INP DFN1210-8

Supplier's Site
Gates and Inverters - 74AUP2G02RA3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G02RA3-7
Gates and Inverters 74AUP2G02RA3-7
NOR Gate IC 2 Channel X2-DFN1210-8

NOR Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AUP2G02RA3-7 74AUP2G02RA3-7DI-ND 736578-74AUP2G02RA3-7 74AUP2G02RA3-7 74AUP2G02RA3-7 74AUP2G02RA3-7 74AUP2G02RA3-7
Product Name Dual Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AUP2G02RA3-7 Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR; NOR NOR NOT; NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Inputs 2 2 2 2
Propagation Delay 5.4 ns 5.4 ns 5.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS09FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-input NAND gate - 74AHC30BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details