Manufacturer: Diodes Incorporated
Win Source Part Number: 857722-74AUP1G97FZ4-
Series: 74AUP
Features: Configurable 1 Circuit Input
Package: Reel - TR
Part Status: Obsolete
Family Name: 74AUP1G97
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G97FZ4-7DICT, 74AUP1G97FZ4-7DIDKR,
IC GATE SGL 3INP MULTIF X2-6DFN Product overview: 74AUP1G97FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G97FZ4-7 can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6
IC GATE SGL 3INP MULTIF X2-6DFN
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6
IC GATE SGL 3INP MULTIF X2-6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 857722-74AUP1G97FZ4-7 | 770-74AUP1G97FZ4-7 | 74AUP1G97FZ4-7DITR-ND | 74AUP1G97FZ4-7 | 74AUP1G97FZ4-7 | 74AUP1G97FZ4-7 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G97FZ4-7 | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Inputs | 3 | 3 | 3 | 3 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| IC Package Type | Other; Tape & Reel (TR) | Other; 6-XFDFN | Other; 6-XFDFN |