IC XOR 1-CIR 2-IN SOT-353
IC XOR 1-CIR 2-IN SOT-353
XOR (Exclusive OR) IC 1 Channel SOT-353
IC GATE XOR 1CH 2-INP SOT353
IC GATE XOR 1CH 2-INP SOT353
XOR (Exclusive OR) IC 1 Channel SOT-353
Logic Gates Single 2Input EXC OR 6.3pF 0.8 to 2.6 AUP
IC GATE XOR 1CH 2-INP SOT-353
IC GATE XOR 1CH 2-INP SOT353
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AUP1G86SE-7CT-ND | 74AUP1G86SE-7 | 74AUP1G86SE-7 | 74AUP1G86SE-7 | 74AUP1G86SE-7 | 233-74AUP1G86SE-7 | 74AUP1G86SE-7 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | IC GATE XOR 1CH 2-INP SOT-353 | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 3V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.1 ns | 7.1 ns | 7.1 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |