XOR (Exclusive OR) IC 1 Channel X2-DFN1409-6
IC GATE XOR 1CH 2-INP DFN1409-6
XOR (Exclusive OR) IC 1 Channel X2-DFN1409-6
IC GATE XOR 1CH 2-INP DFN1409-6
IC GATE XOR 1CH 2-INP DFN1409-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G86FX4-7-ND | 74AUP1G86FX4-7 | 74AUP1G86FX4-7 | 74AUP1G86FX4-7 | 74AUP1G86FX4-7 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.1 ns | 7.1 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |