DIODES Incorporated Logic IC 74AUP1G58W6-7

Description
IC GATE SGL 3INP MULTIFUN SOT26 Product overview: 74AUP1G58W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G58W6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE SGL 3INP MULTIFUN SOT26 Product overview: 74AUP1G58W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G58W6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE SGL 3INP MULTIFUN SOT26 Product overview: 74AUP1G58W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G58W6-7 can be used for catalog matching and distributor lookup.

IC GATE SGL 3INP MULTIFUN SOT26 Product overview: 74AUP1G58W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G58W6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G58W6-7 - 801275-74AUP1G58W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G58W6-7
801275-74AUP1G58W6-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G58W6-7 801275-74AUP1G58W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801275-74AUP1G58W6-7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801275-74AUP1G58W6-7
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V

Buy Now
Gates and Inverters - Multi-Function, Configurable - 74AUP1G58W6-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G58W6-7
Gates and Inverters - Multi-Function, Configurable 74AUP1G58W6-7
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-26

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G58W6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G58W6-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G58W6-7
IC GATE SGL 3INP MULTIFUN SOT26

IC GATE SGL 3INP MULTIFUN SOT26

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G58W6-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G58W6-7
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G58W6-7
IC GATE SGL 3INP MULTIFUN SOT26

IC GATE SGL 3INP MULTIFUN SOT26

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-74AUP1G58W6-7 801275-74AUP1G58W6-7 74AUP1G58W6-7 74AUP1G58W6-7 74AUP1G58W6-7
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G58W6-7 Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Multi Function NOT; Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Inputs 3 3 3 3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H21W/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP
View Details
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details