Manufacturer: Diodes Incorporated
Win Source Part Number: 751496-74AUP1G58DW-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363
IC GATE SGL 3INP MULTIFUN SOT363 Product overview: 74AUP1G58DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G58DW-7 can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363
IC GATE SGL 3INP MULTIFUN SOT363
IC GATE SGL 3INP MULTIFUN SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 751496-74AUP1G58DW-7 | 74AUP1G58DW-7DITR-ND | 770-74AUP1G58DW-7 | 74AUP1G58DW-7 | 74AUP1G58DW-7 | 74AUP1G58DW-7 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G58DW-7 | Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; Configurable Multiple Function | Configurable Multiple Function | Configurable Multiple Function | NOT | ||
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 3.6V | |
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | |
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |