DIODES Incorporated Gates and Inverters - Multi-Function, Configurable 74AUP1G57FW4-7

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74AUP1G57FW4-7DI-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74AUP1G57FW4-7DI-ND
Gates and Inverters - Multi-Function, Configurable 74AUP1G57FW4-7DI-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G57FW4-7 - 857718-74AUP1G57FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G57FW4-7
857718-74AUP1G57FW4-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G57FW4-7 857718-74AUP1G57FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 857718-74AUP1G57FW4- 7 Series: 74AUP Features: Configurable 1 Circuit Input Package: Reel - TR Part Status: Obsolete Family Name: 74AUP1G57 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G57FW4-7DI, 74AUP1G57FW4-7DIDKR, 74AUP1G57FW4-7DICT, 74AUP1G57FW4-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857718-74AUP1G57FW4-7
Series: 74AUP
Features: Configurable 1 Circuit Input
Package: Reel - TR
Part Status: Obsolete
Family Name: 74AUP1G57
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G57FW4-7DI, 74AUP1G57FW4-7DIDKR, 74AUP1G57FW4-7DICT, 74AUP1G57FW4-7DITR

Buy Now Datasheet
IC GATE SGL GATE X2-DFN1010-6 Product overview: 74AUP1G57FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G57FW4-7 can be used for catalog matching and distributor lookup.

IC GATE SGL GATE X2-DFN1010-6 Product overview: 74AUP1G57FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G57FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G57FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G57FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G57FW4-7
IC GATE SGL GATE X2-DFN1010-6

IC GATE SGL GATE X2-DFN1010-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74AUP1G57FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G57FW4-7
Gates and Inverters - Multi-Function, Configurable 74AUP1G57FW4-7
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G57FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G57FW4-7
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G57FW4-7
IC GATE SGL GATE X2-DFN1010-6

IC GATE SGL GATE X2-DFN1010-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G57FW4-7DI-ND 857718-74AUP1G57FW4-7 770-74AUP1G57FW4-7 74AUP1G57FW4-7 74AUP1G57FW4-7 74AUP1G57FW4-7
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP1G57FW4-7 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function NOT Configurable Multiple Function NOT
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Type Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers