DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - 74AUP1G34FZ4-7 74AUP1G34FZ4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802726-74AUP1G34FZ4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Part Number Series: 74AUP1G34
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802726-74AUP1G34FZ4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Part Number Series: 74AUP1G34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP1G34FZ4-7 - 802726-74AUP1G34FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP1G34FZ4-7
802726-74AUP1G34FZ4-7
Interface - Interface - Drivers, Receivers, Transceivers - 74AUP1G34FZ4-7 802726-74AUP1G34FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802726-74AUP1G34FZ4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Part Number Series: 74AUP1G34

Manufacturer: Diodes Incorporated
Win Source Part Number: 802726-74AUP1G34FZ4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Part Number Series: 74AUP1G34

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74AUP1G34FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP1G34FZ4-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74AUP1G34FZ4-7DITR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP1G34FZ4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP1G34FZ4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 802726-74AUP1G34FZ4-7 74AUP1G34FZ4-7DITR-ND 74AUP1G34FZ4-7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74AUP1G34FZ4-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data