OR Gate IC 1 Channel X2-DFN1409-6
OR Gate IC 1 Channel X2-DFN1409-6
Logic Gates Sgl 2 Input POS OR 0.8 to 3.6V 4mA 3.0V
IC GATE OR 1CH 2-INP DFN1409-6
IC GATE OR 1CH 2-INP DFN1409-6
IC GATE OR 1CH 2-INP DFN1409-6
OR Gate IC 1 Channel X2-DFN1409-6
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G32FX4-7DITR-ND | 74AUP1G32FX4-7 | 74AUP1G32FX4-7 | 74AUP1G32FX4-7 | 74AUP1G32FX4-7 | 74AUP1G32FX4-7 |
| Product Name | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; OR | OR | OR; OR Gate | OR; OR Gate | |
| Supply Voltage | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 6.4 ns | 6.4 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |