DIODES Incorporated Gates and Inverters 74AUP1G32FW5-7

Description
OR Gate IC 1 Channel X1-DFN1010-6
Request a Quote Datasheet
Description
OR Gate IC 1 Channel X1-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AUP1G32FW5-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G32FW5-7-ND
Gates and Inverters 74AUP1G32FW5-7-ND
OR Gate IC 1 Channel X1-DFN1010-6

OR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
IC GATE OR 1CH 2-INP DFN1010-6 Product overview: 74AUP1G32FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32FW5-7 can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP DFN1010-6 Product overview: 74AUP1G32FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G32FW5-7 - 729158-74AUP1G32FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G32FW5-7
729158-74AUP1G32FW5-7
Logic - Logic - Gates and Inverters - 74AUP1G32FW5-7 729158-74AUP1G32FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 729158-74AUP1G32FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G32 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 729158-74AUP1G32FW5-7
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XDFN
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AUP1G32
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.4ns at 3.3V, 30pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G32FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G32FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G32FW5-7
IC GATE OR 1CH 2-INP DFN1010-6

IC GATE OR 1CH 2-INP DFN1010-6

Supplier's Site
Logic - Gates and Inverters - 74AUP1G32FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G32FW5-7
Logic - Gates and Inverters 74AUP1G32FW5-7
IC GATE OR 1CH 2-INP DFN1010-6

IC GATE OR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G32FW5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G32FW5-7
Gates and Inverters 74AUP1G32FW5-7
IC GATE OR 1CH 2-INP DFN1010-6

IC GATE OR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G32FW5-7
Logic Gates 74AUP1G32FW5-7
Logic Gates Single 2 Input POS OR Gate AUP CMOS

Logic Gates Single 2 Input POS OR Gate AUP CMOS

Buy Now Datasheet
Gates and Inverters - 74AUP1G32FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G32FW5-7
Gates and Inverters 74AUP1G32FW5-7
OR Gate IC 1 Channel X1-DFN1010-6

OR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G32FW5-7-ND 705-74AUP1G32FW5-7 729158-74AUP1G32FW5-7 74AUP1G32FW5-7 74AUP1G32FW5-7 74AUP1G32FW5-7 74AUP1G32FW5-7 74AUP1G32FW5-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74AUP1G32FW5-7 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR; OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Logic IC - 705-74AHCT32PW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers