DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AUP1G17FS3-7

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output X2-DFN0808-4
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output X2-DFN0808-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74AUP1G17FS3-7-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP1G17FS3-7-ND
Buffers, Drivers, Receivers, Transceivers 74AUP1G17FS3-7-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output X2-DFN0808-4

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output X2-DFN0808-4

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G17FS3-7 - 1007771-74AUP1G17FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G17FS3-7
1007771-74AUP1G17FS3-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G17FS3-7 1007771-74AUP1G17FS3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007771-74AUP1G17FS3 -7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-X2DFN (0.80x0.80) Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007771-74AUP1G17FS3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-X2DFN (0.80x0.80)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP1G17FS3-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP1G17FS3-7
Buffers, Drivers, Receivers, Transceivers 74AUP1G17FS3-7
IC BUFFER NON-INVERT 3.6V 4DFN

IC BUFFER NON-INVERT 3.6V 4DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP1G17FS3-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP1G17FS3-7
IC BUFFER NON-INVERT 3.6V 4DFN

IC BUFFER NON-INVERT 3.6V 4DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74AUP1G17FS3-7-ND 1007771-74AUP1G17FS3-7 74AUP1G17FS3-7 74AUP1G17FS3-7
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G17FS3-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL - 909957-AD8610ARM-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; MSOP; 8-MSOP
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details