DIODES Incorporated Gates and Inverters 74AUP1G14SE-7

Description
Inverter IC 1 Channel Schmitt Trigger SOT-353
Request a Quote
Description
Inverter IC 1 Channel Schmitt Trigger SOT-353
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G14SE-7 is a single Schmitt-Trigger inverter from the Advanced Ultra Low Power (AUP) CMOS logic family, designed for low power consumption and extended battery life in portable applications. It operates within a supply voltage range of 0.8V to 3.6V and features a standard push-pull output capable of driving ±4mA at 3.0V. The device exhibits low static power consumption, with an ICC of less than 0.9µA, and low dynamic power consumption, with a typical capacitance of 6.2pF at 3.6V. The Schmitt Trigger action allows for tolerance to slower input rise and fall times, with a typical hysteresis of 250mV at Vcc = 3.0V. The 74AUP1G14SE-7 supports partial power-down mode operation through its IOFF circuitry, which disables the output to prevent backflow current when powered down. It also offers robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, and is fully RoHS compliant. This inverter is suitable for a wide range of applications, including tablets, smartphones, and various consumer electronics.

Datasheet Summary
Powered by GS/AI

The 74AUP1G14SE-7 is a single Schmitt-Trigger inverter from the Advanced Ultra Low Power (AUP) CMOS logic family, designed for low power consumption and extended battery life in portable applications. It operates within a supply voltage range of 0.8V to 3.6V and features a standard push-pull output capable of driving ±4mA at 3.0V. The device exhibits low static power consumption, with an ICC of less than 0.9µA, and low dynamic power consumption, with a typical capacitance of 6.2pF at 3.6V. The Schmitt Trigger action allows for tolerance to slower input rise and fall times, with a typical hysteresis of 250mV at Vcc = 3.0V. The 74AUP1G14SE-7 supports partial power-down mode operation through its IOFF circuitry, which disables the output to prevent backflow current when powered down. It also offers robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, and is fully RoHS compliant. This inverter is suitable for a wide range of applications, including tablets, smartphones, and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74AUP1G14SE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G14SE-7CT-ND
Gates and Inverters 31-74AUP1G14SE-7CT-ND
Inverter IC 1 Channel Schmitt Trigger SOT-353

Inverter IC 1 Channel Schmitt Trigger SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G14SE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G14SE-7TR-ND
Gates and Inverters 31-74AUP1G14SE-7TR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-353

Inverter IC 1 Channel Schmitt Trigger SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G14SE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G14SE-7DKR-ND
Gates and Inverters 31-74AUP1G14SE-7DKR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-353

Inverter IC 1 Channel Schmitt Trigger SOT-353

Buy Now Datasheet
IC INVERT SCHMITT 1CH 1IN SOT353 Product overview: 74AUP1G14SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G14SE-7 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 1CH 1IN SOT353 Product overview: 74AUP1G14SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G14SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G14SE-7 - 1007767-74AUP1G14SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G14SE-7
1007767-74AUP1G14SE-7
Logic - Logic - Gates and Inverters - 74AUP1G14SE-7 1007767-74AUP1G14SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007767-74AUP1G14SE- 7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.1ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.15 V to 0.88 V Logic Level - High: 0.65 V to 2.32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP1G14DCKR; 74AUP1G14GW,125; 74AUP1G14SE-7; SN74AUP1G14YZPR; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007767-74AUP1G14SE-7
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.1ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.15 V to 0.88 V
Logic Level - High: 0.65 V to 2.32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G14DCKR; 74AUP1G14GW,125; 74AUP1G14SE-7; SN74AUP1G14YZPR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G14SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G14SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G14SE-7
IC INVERT SCHMITT 1CH 1IN SOT353

IC INVERT SCHMITT 1CH 1IN SOT353

Supplier's Site
Logic - Gates and Inverters - 74AUP1G14SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G14SE-7
Logic - Gates and Inverters 74AUP1G14SE-7
IC INVERT SCHMITT 1CH 1IN SOT353

IC INVERT SCHMITT 1CH 1IN SOT353

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2009 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2009
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2009
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74AUP1G14SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G14SE-7
Gates and Inverters 74AUP1G14SE-7
Inverter IC 1 Channel Schmitt Trigger SOT-353

Inverter IC 1 Channel Schmitt Trigger SOT-353

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74AUP1G14SE-7CT-ND 705-74AUP1G14SE-7 1007767-74AUP1G14SE-7 74AUP1G14SE-7 74AUP1G14SE-7 30AK2009 74AUP1G14SE-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74AUP1G14SE-7 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters
Gate Type NOT Inverter Schmitt Trigger NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 0.65V ~ 2.32V (Low), 0.15V ~ 0.88V (High) 3.6V; 0.8V ~ 3.6V
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 6.1 ns 6.1 ns 6.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-4023A/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
4 suppliers
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details