DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G125FW4-7 74AUP1G125FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007756-74AUP1G125FW 4-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007756-74AUP1G125FW 4-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G125FW4-7 - 1007756-74AUP1G125FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G125FW4-7
1007756-74AUP1G125FW4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G125FW4-7 1007756-74AUP1G125FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007756-74AUP1G125FW 4-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007756-74AUP1G125FW4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: X2-DFN1010-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): 74AUP1G125GF; 74AUP1G125FW5-7; SN74AUP1G125DSFR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1007756-74AUP1G125FW4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G125FW4-7
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details