DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G09FZ4-7 74AUP1G09FZ4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857712-74AUP1G09FZ4- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G09 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G09FZ47, 74AUP1G09FZ4-7DICT, 74AUP1G09FZ4-7DITR, 74AUP1G09FZ4-7DIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857712-74AUP1G09FZ4- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G09 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G09FZ47, 74AUP1G09FZ4-7DICT, 74AUP1G09FZ4-7DITR, 74AUP1G09FZ4-7DIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G09FZ4-7 is a single 2-input positive AND gate with an open drain output, designed for low power consumption and suitable for battery-operated devices. It operates within a supply voltage range of 0.8V to 3.6V and provides a 4mA output drive at 3.0V. The device features low static power consumption, with an ICC of less than 0.9µA, and low dynamic power consumption, with a typical CPD of 6 pF at 3.6V. This logic gate includes Schmitt trigger action on all inputs, allowing it to tolerate slower input rise and fall times, with a typical hysteresis of 250 mV at VCC = 3.0V. The IOFF circuitry supports partial power-down mode, preventing backflow current when powered down. The device is also designed with robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model. The 74AUP1G09FZ4-7 is available in a leadless package compliant with RoHS standards, making it suitable for environmentally conscious applications. It is ideal for use in a variety of portable devices, including tablets, smartphones, and other low-power electronics.

Datasheet Summary
Powered by GS/AI

The 74AUP1G09FZ4-7 is a single 2-input positive AND gate with an open drain output, designed for low power consumption and suitable for battery-operated devices. It operates within a supply voltage range of 0.8V to 3.6V and provides a 4mA output drive at 3.0V. The device features low static power consumption, with an ICC of less than 0.9µA, and low dynamic power consumption, with a typical CPD of 6 pF at 3.6V. This logic gate includes Schmitt trigger action on all inputs, allowing it to tolerate slower input rise and fall times, with a typical hysteresis of 250 mV at VCC = 3.0V. The IOFF circuitry supports partial power-down mode, preventing backflow current when powered down. The device is also designed with robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model. The 74AUP1G09FZ4-7 is available in a leadless package compliant with RoHS standards, making it suitable for environmentally conscious applications. It is ideal for use in a variety of portable devices, including tablets, smartphones, and other low-power electronics.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G09FZ4-7 - 857712-74AUP1G09FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G09FZ4-7
857712-74AUP1G09FZ4-7
Logic - Logic - Gates and Inverters - 74AUP1G09FZ4-7 857712-74AUP1G09FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 857712-74AUP1G09FZ4- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G09 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G09FZ47, 74AUP1G09FZ4-7DICT, 74AUP1G09FZ4-7DITR, 74AUP1G09FZ4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857712-74AUP1G09FZ4-7
Series: 74AUP
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74AUP1G09
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G09FZ47, 74AUP1G09FZ4-7DICT, 74AUP1G09FZ4-7DITR, 74AUP1G09FZ4-7DIDKR

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FZ4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FZ4-7CT-ND
Gates and Inverters 31-74AUP1G09FZ4-7CT-ND
IC AND 1-CIR 2-IN X2-DFN1410-6

IC AND 1-CIR 2-IN X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FZ4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FZ4-7TR-ND
Gates and Inverters 31-74AUP1G09FZ4-7TR-ND
AND Gate IC 1 Channel Open Drain X2-DFN1410-6

AND Gate IC 1 Channel Open Drain X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FZ4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FZ4-7DKR-ND
Gates and Inverters 31-74AUP1G09FZ4-7DKR-ND
IC AND 1-CIR 2-IN X2-DFN1410-6

IC AND 1-CIR 2-IN X2-DFN1410-6

Buy Now Datasheet
IC GATE AND 1CH 2-INP DFN1410-6 Product overview: 74AUP1G09FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FZ4-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN1410-6 Product overview: 74AUP1G09FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G09FZ4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G09FZ4-7
Gates and Inverters 74AUP1G09FZ4-7
IC GATE AND OD 1CH 2IN DFN1410-6

IC GATE AND OD 1CH 2IN DFN1410-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G09FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G09FZ4-7
Gates and Inverters 74AUP1G09FZ4-7
AND Gate IC 1 Channel Open Drain X2-DFN1410-6

AND Gate IC 1 Channel Open Drain X2-DFN1410-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G09FZ4-7
Logic Gates 74AUP1G09FZ4-7
Logic Gates AUP CMOS Single AND 6pF 0.8V to 3.6V

Logic Gates AUP CMOS Single AND 6pF 0.8V to 3.6V

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G09FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G09FZ4-7
Logic - Gates and Inverters 74AUP1G09FZ4-7
IC GATE AND OD 1CH 2IN DFN1410-6

IC GATE AND OD 1CH 2IN DFN1410-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G09FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G09FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G09FZ4-7
IC GATE AND 1CH 2-INP DFN1410-6

IC GATE AND 1CH 2-INP DFN1410-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 857712-74AUP1G09FZ4-7 31-74AUP1G09FZ4-7CT-ND 705-74AUP1G09FZ4-7 74AUP1G09FZ4-7 74AUP1G09FZ4-7 74AUP1G09FZ4-7 74AUP1G09FZ4-7 74AUP1G09FZ4-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G09FZ4-7 Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT AND AND; AND AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Output Type Open Drain
Inputs 2 2 2 2
Propagation Delay 12.7 ns 12.7 ns 12.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ32/QCA - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers