DIODES Incorporated Logic IC 74AUP1G09FW4-7

Description
IC GATE AND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G09FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FW4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G09FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FW4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE AND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G09FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FW4-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G09FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G09FW4-7 - 1007753-74AUP1G09FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G09FW4-7
1007753-74AUP1G09FW4-7
Logic - Logic - Gates and Inverters - 74AUP1G09FW4-7 1007753-74AUP1G09FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007753-74AUP1G09FW4 -7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 12.7ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007753-74AUP1G09FW4-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 12.7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FW4-7TR-ND
Gates and Inverters 31-74AUP1G09FW4-7TR-ND
AND Gate IC 1 Channel Open Drain X2-DFN1010-6

AND Gate IC 1 Channel Open Drain X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FW4-7DKR-ND
Gates and Inverters 31-74AUP1G09FW4-7DKR-ND
IC AND 1-CIR 2-IN X2-DFN1010-6

IC AND 1-CIR 2-IN X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FW4-7CT-ND
Gates and Inverters 31-74AUP1G09FW4-7CT-ND
IC AND 1-CIR 2-IN X2-DFN1010-6

IC AND 1-CIR 2-IN X2-DFN1010-6

Buy Now Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK1975 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK1975
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK1975
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AUP1G09FW4-7
Logic Gates 74AUP1G09FW4-7
Logic Gates AUP CMOS Single AND 6pF 0.8V to 3.6V

Logic Gates AUP CMOS Single AND 6pF 0.8V to 3.6V

Buy Now Datasheet
Gates and Inverters - 74AUP1G09FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G09FW4-7
Gates and Inverters 74AUP1G09FW4-7
AND Gate IC 1 Channel Open Drain X2-DFN1010-6

AND Gate IC 1 Channel Open Drain X2-DFN1010-6

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G09FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G09FW4-7
Logic - Gates and Inverters 74AUP1G09FW4-7
IC GATE AND 1CH 2-INP 6-X2DFN

IC GATE AND 1CH 2-INP 6-X2DFN

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G09FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G09FW4-7
Gates and Inverters 74AUP1G09FW4-7
IC GATE AND 1CH 2-INP 6-X2DFN

IC GATE AND 1CH 2-INP 6-X2DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G09FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G09FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G09FW4-7
IC GATE AND 1CH 2-INP DFN1010-6

IC GATE AND 1CH 2-INP DFN1010-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AUP1G09FW4-7 1007753-74AUP1G09FW4-7 31-74AUP1G09FW4-7TR-ND 30AK1975 74AUP1G09FW4-7 74AUP1G09FW4-7 74AUP1G09FW4-7 74AUP1G09FW4-7 74AUP1G09FW4-7
Product Name Logic IC Logic - Logic - Gates and Inverters - 74AUP1G09FW4-7 Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 0.8V ~ 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V
Logic Family AUP
Inputs 2 2 2 2 2
Propagation Delay 12.7 ns 12.7 ns 12.7 ns 12.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHC2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details