DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G09FS3-7 74AUP1G09FS3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809339-74AUP1G09FS3- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 12.7ns at 3.3V, 30pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809339-74AUP1G09FS3- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 12.7ns at 3.3V, 30pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G09FS3-7 - 809339-74AUP1G09FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G09FS3-7
809339-74AUP1G09FS3-7
Logic - Logic - Gates and Inverters - 74AUP1G09FS3-7 809339-74AUP1G09FS3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 809339-74AUP1G09FS3- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 12.7ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 809339-74AUP1G09FS3-7
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Number of Circuits: 1
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Supplier Device Package: 4-X2DFN (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 12.7ns at 3.3V, 30pF

Buy Now
Gates and Inverters - 31-74AUP1G09FS3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FS3-7DKR-ND
Gates and Inverters 31-74AUP1G09FS3-7DKR-ND
AND Gate IC 1 Channel Open Drain X2-DFN0808-4

AND Gate IC 1 Channel Open Drain X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FS3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FS3-7CT-ND
Gates and Inverters 31-74AUP1G09FS3-7CT-ND
AND Gate IC 1 Channel Open Drain X2-DFN0808-4

AND Gate IC 1 Channel Open Drain X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G09FS3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G09FS3-7TR-ND
Gates and Inverters 31-74AUP1G09FS3-7TR-ND
AND Gate IC 1 Channel Open Drain X2-DFN0808-4

AND Gate IC 1 Channel Open Drain X2-DFN0808-4

Buy Now Datasheet
IC GATE AND 1CH 2-INP DFN0808-4 Product overview: 74AUP1G09FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FS3-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN0808-4 Product overview: 74AUP1G09FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FS3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G09FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G09FS3-7
Logic - Gates and Inverters 74AUP1G09FS3-7
IC GATE AND OD 1CH 2-INP 4X2DFN

IC GATE AND OD 1CH 2-INP 4X2DFN

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G09FS3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G09FS3-7
Gates and Inverters 74AUP1G09FS3-7
AND Gate IC 1 Channel Open Drain X2-DFN0808-4

AND Gate IC 1 Channel Open Drain X2-DFN0808-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G09FS3-7
Logic Gates 74AUP1G09FS3-7
Logic Gates Sgl 2 Input Pos Gate Open Drain 6pF

Logic Gates Sgl 2 Input Pos Gate Open Drain 6pF

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G09FS3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G09FS3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G09FS3-7
IC GATE AND 1CH 2-INP DFN0808-4

IC GATE AND 1CH 2-INP DFN0808-4

Supplier's Site
Gates and Inverters - 74AUP1G09FS3-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G09FS3-7
Gates and Inverters 74AUP1G09FS3-7
IC GATE AND OD 1CH 2-INP 4X2DFN

IC GATE AND OD 1CH 2-INP 4X2DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 809339-74AUP1G09FS3-7 31-74AUP1G09FS3-7DKR-ND 705-74AUP1G09FS3-7 74AUP1G09FS3-7 74AUP1G09FS3-7 74AUP1G09FS3-7 74AUP1G09FS3-7 74AUP1G09FS3-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G09FS3-7 Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V
Inputs 2 2 2 2 2
Propagation Delay 12.7 ns 12.7 ns 12.7 ns 12.7 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 14
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details