DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G08FW5-7 74AUP1G08FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729157-74AUP1G08FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729157-74AUP1G08FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G08FW5-7 - 729157-74AUP1G08FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G08FW5-7
729157-74AUP1G08FW5-7
Logic - Logic - Gates and Inverters - 74AUP1G08FW5-7 729157-74AUP1G08FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 729157-74AUP1G08FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 729157-74AUP1G08FW5-7
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XDFN
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AUP1G08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF

Buy Now
IC GATE AND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G08FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G08FW5-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G08FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G08FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G08FW5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08FW5-7DICT-ND
Gates and Inverters 74AUP1G08FW5-7DICT-ND
AND Gate IC 1 Channel X1-DFN1010-6

AND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G08FW5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08FW5-7DITR-ND
Gates and Inverters 74AUP1G08FW5-7DITR-ND
AND Gate IC 1 Channel X1-DFN1010-6

AND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G08FW5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08FW5-7DIDKR-ND
Gates and Inverters 74AUP1G08FW5-7DIDKR-ND
AND Gate IC 1 Channel X1-DFN1010-6

AND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G08FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G08FW5-7
Gates and Inverters 74AUP1G08FW5-7
AND Gate IC 1 Channel X1-DFN1010-6

AND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G08FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G08FW5-7
Logic - Gates and Inverters 74AUP1G08FW5-7
IC GATE AND 1CH 2-INP DFN1010-6

IC GATE AND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G08FW5-7
Logic Gates 74AUP1G08FW5-7
Logic Gates Single 2 Input POS Gate 6.3pF 4mA 3.0V

Logic Gates Single 2 Input POS Gate 6.3pF 4mA 3.0V

Buy Now Datasheet
Gates and Inverters - 74AUP1G08FW5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G08FW5-7
Gates and Inverters 74AUP1G08FW5-7
IC GATE AND 1CH 2-INP DFN1010-6

IC GATE AND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G08FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G08FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G08FW5-7
IC GATE AND 1CH 2-INP DFN1010-6

IC GATE AND 1CH 2-INP DFN1010-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 729157-74AUP1G08FW5-7 705-74AUP1G08FW5-7 74AUP1G08FW5-7DICT-ND 74AUP1G08FW5-7 74AUP1G08FW5-7 74AUP1G08FW5-7 74AUP1G08FW5-7 74AUP1G08FW5-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G08FW5-7 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND AND AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
TSSOP Logic IC - 705-74ABT20PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Logic - Gates and Inverters - 54ALS27E/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details