DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G08FS3-7 74AUP1G08FS3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801490-74AUP1G08FS3- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801490-74AUP1G08FS3- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G08FS3-7 - 801490-74AUP1G08FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G08FS3-7
801490-74AUP1G08FS3-7
Logic - Logic - Gates and Inverters - 74AUP1G08FS3-7 801490-74AUP1G08FS3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801490-74AUP1G08FS3- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 801490-74AUP1G08FS3-7
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Supplier Device Package: 4-X2DFN (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-XFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF

Buy Now
IC GATE AND 1CH 2-INP DFN0808-4 Product overview: 74AUP1G08FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G08FS3-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN0808-4 Product overview: 74AUP1G08FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G08FS3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G08FS3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08FS3-7DITR-ND
Gates and Inverters 74AUP1G08FS3-7DITR-ND
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 74AUP1G08FS3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08FS3-7DICT-ND
Gates and Inverters 74AUP1G08FS3-7DICT-ND
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 74AUP1G08FS3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08FS3-7DIDKR-ND
Gates and Inverters 74AUP1G08FS3-7DIDKR-ND
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK1962 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK1962
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK1962
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74AUP1G08FS3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G08FS3-7
Gates and Inverters 74AUP1G08FS3-7
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G08FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G08FS3-7
Logic - Gates and Inverters 74AUP1G08FS3-7
IC GATE AND 1CH 2-INP 4X2DFN

IC GATE AND 1CH 2-INP 4X2DFN

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G08FS3-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G08FS3-7
Gates and Inverters 74AUP1G08FS3-7
IC GATE AND 1CH 2-INP 4X2DFN

IC GATE AND 1CH 2-INP 4X2DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G08FS3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G08FS3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G08FS3-7
IC GATE AND 1CH 2-INP DFN0808-4

IC GATE AND 1CH 2-INP DFN0808-4

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AUP1G08FS3-7
Logic Gates 74AUP1G08FS3-7
Logic Gates Sgl 2 Input Pos Gate 0.8V to 3.6V 6.3pF

Logic Gates Sgl 2 Input Pos Gate 0.8V to 3.6V 6.3pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 801490-74AUP1G08FS3-7 705-74AUP1G08FS3-7 74AUP1G08FS3-7DITR-ND 30AK1962 74AUP1G08FS3-7 74AUP1G08FS3-7 74AUP1G08FS3-7 74AUP1G08FS3-7 74AUP1G08FS3-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G08FS3-7 Logic IC Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOT; AND; AND Gate AND; AND AND AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details