DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AUP1G07FX4-7

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74AUP1G07FX4-7-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP1G07FX4-7-ND
Buffers, Drivers, Receivers, Transceivers 74AUP1G07FX4-7-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AUP1G07FX4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AUP1G07FX4-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74AUP1G07FX4-7DITR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1113630-74AUP1G07FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1113630-74AUP1G07FX4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1113630-74AUP1G07FX4-7
Win Source Part Number: 1113630-74AUP1G07FX4 -7 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUP Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G07FX4-7DITR,7 4AUP1G07FX4-7DIDKR,7 4AUP1G07FX4-7DICT Base Product Number: 74AUP1G07

Win Source Part Number: 1113630-74AUP1G07FX4-7
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AUP1G07FX4-7DITR,74AUP1G07FX4-7DIDKR,74AUP1G07FX4-7DICT
Base Product Number: 74AUP1G07

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AUP1G07FX4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AUP1G07FX4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74AUP1G07FX4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AUP1G07FX4-7
Buffers, Drivers, Receivers, Transceivers 74AUP1G07FX4-7
IC BUFFER NON-INVERT 3.6V 6DFN

IC BUFFER NON-INVERT 3.6V 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74AUP1G07FX4-7-ND 1113630-74AUP1G07FX4-7 74AUP1G07FX4-7 74AUP1G07FX4-7
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data