DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G06SE-7 74AUP1G06SE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007743-74AUP1G06SE- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007743-74AUP1G06SE- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G06SE-7 - 1007743-74AUP1G06SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G06SE-7
1007743-74AUP1G06SE-7
Logic - Logic - Gates and Inverters - 74AUP1G06SE-7 1007743-74AUP1G06SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007743-74AUP1G06SE- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007743-74AUP1G06SE-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1007743-74AUP1G06SE-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G06SE-7
Package Type SOT; SOT-353
Unlock Full Specs
to access all available technical data

Similar Products