DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G06FW5-7 74AUP1G06FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721834-74AUP1G06FW5- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 10.5ns at 3.3V, 30pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721834-74AUP1G06FW5- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 10.5ns at 3.3V, 30pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G06FW5-7 - 721834-74AUP1G06FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G06FW5-7
721834-74AUP1G06FW5-7
Logic - Logic - Gates and Inverters - 74AUP1G06FW5-7 721834-74AUP1G06FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721834-74AUP1G06FW5- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: 74AUP1G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 10.5ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721834-74AUP1G06FW5-7
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AUP1G06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 10.5ns at 3.3V, 30pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 721834-74AUP1G06FW5-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G06FW5-7
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
4 suppliers
Comparators - 2448614P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
2.17 GHz 4W Rf Amplifier - 860-QPA9901TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details