DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G06FW4-7 74AUP1G06FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908097-74AUP1G06FW4- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Inverter IC 1 Channel Open Drain X2-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP1G06 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G06FW4-7DITR, 74AUP1G06FW47, 74AUP1G06FW4-7DIDKR, 74AUP1G06FW4-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908097-74AUP1G06FW4- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Inverter IC 1 Channel Open Drain X2-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP1G06 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G06FW4-7DITR, 74AUP1G06FW47, 74AUP1G06FW4-7DIDKR, 74AUP1G06FW4-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G06FW4-7 - 908097-74AUP1G06FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G06FW4-7
908097-74AUP1G06FW4-7
Logic - Logic - Gates and Inverters - 74AUP1G06FW4-7 908097-74AUP1G06FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908097-74AUP1G06FW4- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: Inverter IC 1 Channel Open Drain X2-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP1G06 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G06FW4-7DITR, 74AUP1G06FW47, 74AUP1G06FW4-7DIDKR, 74AUP1G06FW4-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 908097-74AUP1G06FW4-7
Series: 74AUP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Inverter IC 1 Channel Open Drain X2-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP1G06
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G06FW4-7DITR, 74AUP1G06FW47, 74AUP1G06FW4-7DIDKR, 74AUP1G06FW4-7DICT

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G06FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G06FW4-7CT-ND
Gates and Inverters 31-74AUP1G06FW4-7CT-ND
IC INV 1-CIR 1-IN X2-DFN1010-6

IC INV 1-CIR 1-IN X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G06FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G06FW4-7TR-ND
Gates and Inverters 31-74AUP1G06FW4-7TR-ND
Inverter IC 1 Channel Open Drain X2-DFN1010-6

Inverter IC 1 Channel Open Drain X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G06FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G06FW4-7DKR-ND
Gates and Inverters 31-74AUP1G06FW4-7DKR-ND
IC INV 1-CIR 1-IN X2-DFN1010-6

IC INV 1-CIR 1-IN X2-DFN1010-6

Buy Now Datasheet
IC INVERTER 1CH 1-INP DFN1010-6 Product overview: 74AUP1G06FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G06FW4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP DFN1010-6 Product overview: 74AUP1G06FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G06FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G06FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G06FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G06FW4-7
IC INVERTER 1CH 1-INP DFN1010-6

IC INVERTER 1CH 1-INP DFN1010-6

Supplier's Site
Gates and Inverters - 74AUP1G06FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G06FW4-7
Gates and Inverters 74AUP1G06FW4-7
Inverter IC 1 Channel Open Drain X2-DFN1010-6

Inverter IC 1 Channel Open Drain X2-DFN1010-6

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G06FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G06FW4-7
Logic - Gates and Inverters 74AUP1G06FW4-7
IC INVERT OD 1CH 1-INP DFN1010-6

IC INVERT OD 1CH 1-INP DFN1010-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 908097-74AUP1G06FW4-7 31-74AUP1G06FW4-7CT-ND 705-74AUP1G06FW4-7 74AUP1G06FW4-7 74AUP1G06FW4-7 74AUP1G06FW4-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G06FW4-7 Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter Schmitt Trigger NOT NOT; Inverter NOT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; X2-DFN1010-6 Other; 6-XFDFN Other; Tape & Reel (TR) Other; 6-XFDFN
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Output Type Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100301DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details